CONN TERM BLK DISCONN 10-26AWG
DIN Rail Terminal Blocks 8.2mm HINGED
The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several disconnect levers can be coupled by means of the connection pin VS (call sales) in order to switch a three phase circuit on and off. Note: 250 and 24 designations in part number relates to supply voltage for LED indicator.
Features
TERMINAL BLOCK, FUSED, 5X20MM, 5X25MM, 5X30MM; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1557-ND | 4633862 | 3004100 | 70169045 | 25M2319 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Terminal Block, Fuse; 1; 2; 26-10; 600;6.3 A; 6 kV; M3; 0.5 Nm; Cartridge; PA | Terminal Block, Fused, 5X20Mm, 5X25Mm, 5X30Mm; No. Of Positions Phoenix Contact |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-2 | CSA Mark (US, NRTL/C); UL Listing Mark | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | Fuse Holder or Fuse Block | ||
| North American | 10 to 26 AWG | 26 to 10 AWG | 12 to 24 AWG | 24 to 12 AWG | |
| International | 0.20 to 4.00 mm2 |