End Cover; Universal; Term Blk; Blue
Connector End Plate, Rail Type For CLIPLINE UK Series
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164129-3003101
Packaging: Bulk
Color: Blue
Material: Polyamide
Weight: 2.519989 g
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Flammability Rating: UL94 V-0
| RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 8041327 | 277-3321-ND | 1164129-3003101 |
| Product Name | DIN Rail Terminal Accessories | Accessories | Custom Parts - Custom Parts (0 - A) - 3003101 |