PHOENIX CONTACT USA Terminal Blocks - Specialized 3002976

Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15884-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15884-ND
Terminal Blocks - Specialized 277-15884-ND
DISTRIBUTION BLOCK PINK

DISTRIBUTION BLOCK PINK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002976 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002976
DIN Rail Terminal Blocks 3002976
DIN Rail Terminal Blocks PTFIX 6X1,5-NS15A PK 1.5 mm2 DIN RAIL MNT

DIN Rail Terminal Blocks PTFIX 6X1,5-NS15A PK 1.5 mm2 DIN RAIL MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15884-ND 3002976
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details