PHOENIX CONTACT USA Terminal Blocks - Specialized 3002974

Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK VIOLET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15882-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15882-ND
Terminal Blocks - Specialized 277-15882-ND
DISTRIBUTION BLOCK VIOLET

DISTRIBUTION BLOCK VIOLET

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002974 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002974
DIN Rail Terminal Blocks 3002974
DIN Rail Terminal Blocks PTFIX 12X1,5-NS15AVT 1.5 mm2 DIN RAIL MNT

DIN Rail Terminal Blocks PTFIX 12X1,5-NS15AVT 1.5 mm2 DIN RAIL MNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15882-ND 3002974
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail 15 mm DIN Rail
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX04N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2447 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers