PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 3002908

Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 10-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3542-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3542-ND
Terminal Blocks - Din Rail, Channel 277-3542-ND
CONN TERM BLK FEED THRU 10-30AWG

CONN TERM BLK FEED THRU 10-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 8041318 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8041318
DIN Rail Terminal Blocks 8041318
Phoenix Contact 3002908

Phoenix Contact 3002908

Supplier's Site
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002908
DIN Rail Terminal Blocks 3002908
DIN Rail Terminal Blocks UK5 N OG

DIN Rail Terminal Blocks UK5 N OG

Buy Now Datasheet
UK 5 N Orange IEC Screw Clamp Terminal Block - 30-10 AWG - 70169369 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 5 N Orange IEC Screw Clamp Terminal Block - 30-10 AWG
70169369
UK 5 N Orange IEC Screw Clamp Terminal Block - 30-10 AWG 70169369
Universal Terminal Block, 24 to 10 AWG Wire, 6.2 mm W, Screw Connection Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 5 N Orange IEC universal terminal block with screww connection that accomodate AWG 30-10. Features: Anti-Screw Back Design Universal Mounting Color: Orange

Universal Terminal Block, 24 to 10 AWG Wire, 6.2 mm W, Screw Connection

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 5 N Orange IEC universal terminal block with screww connection that accomodate AWG 30-10.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Orange
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3542-ND 8041318 3002908 70169369
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks UK 5 N Orange IEC Screw Clamp Terminal Block - 30-10 AWG
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 10 to 30 AWG 24 to 10 AWG 10 to 30 AWG
International 0.20 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details