PHOENIX CONTACT USA Terminal Blocks - Specialized 3002902

Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15851-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15851-ND
Terminal Blocks - Specialized 277-15851-ND
DISTRIBUTION BLOCK PINK

DISTRIBUTION BLOCK PINK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002902 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002902
DIN Rail Terminal Blocks 3002902
DIN Rail Terminal Blocks PTFIX 18X1,5-G PK 1.5mm2 adhesive mnt

DIN Rail Terminal Blocks PTFIX 18X1,5-G PK 1.5mm2 adhesive mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15851-ND 3002902
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details