PHOENIX CONTACT USA Terminal Blocks - Specialized 3002900

Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK PINK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15849-ND
Terminal Blocks - Specialized 277-15849-ND
DISTRIBUTION BLOCK PINK

DISTRIBUTION BLOCK PINK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002900 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002900
DIN Rail Terminal Blocks 3002900
DIN Rail Terminal Blocks PTFIX 6X1,5-G PK 1.5mm2 adhesive mnt

DIN Rail Terminal Blocks PTFIX 6X1,5-G PK 1.5mm2 adhesive mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15849-ND 3002900
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers