PHOENIX CONTACT USA Terminal Blocks - Specialized 3002895

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15845-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15845-ND
Terminal Blocks - Specialized 277-15845-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002895 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002895
DIN Rail Terminal Blocks 3002895
DIN Rail Terminal Blocks PTFIX 18X1,5-G BK 1.5mm2 adhesive mnt

DIN Rail Terminal Blocks PTFIX 18X1,5-G BK 1.5mm2 adhesive mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15845-ND 3002895
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details