PHOENIX CONTACT USA Terminal Blocks - Specialized 3002893

Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15843-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15843-ND
Terminal Blocks - Specialized 277-15843-ND
DISTRIBUTION BLOCK BLACK

DISTRIBUTION BLOCK BLACK

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002893 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002893
DIN Rail Terminal Blocks 3002893
DIN Rail Terminal Blocks PTFIX 6X1,5-G BK 1.5mm2 adhesive mnt

DIN Rail Terminal Blocks PTFIX 6X1,5-G BK 1.5mm2 adhesive mnt

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15843-ND 3002893
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSDXX005 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2000-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers