DISTRIBUTION BLOCK YELLOW
DIN Rail Terminal Blocks PTFIX 18X1,5-G YE 1.5mm2 adhesive mnt
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15833-ND | 3002882 |
| Product Name | Terminal Blocks - Specialized | DIN Rail Terminal Blocks |
| Mounting Options | Direct Mount | |
| Termination Options | Spring Clamp | Push-In |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 to 130 C (-76 to 266 F) | -60 to 130 C (-76 to 266 F) |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks |