DISTRIBUTION BLOCK BLACK
DIN Rail Terminal Blocks PTFIX 12X1,5 BK 1.5mm2 adhesive mnt
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15808-ND | 2072857 | 3002782 |
| Product Name | Terminal Blocks - Specialized | Distribution Blocks | DIN Rail Terminal Blocks |
| Mounting Options | Direct Mount | ||
| Termination Options | Spring Clamp | Push-In | |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; UL 94 V-0 |
| Operating Temperature | -60 to 130 C (-76 to 266 F) | -60 to 130 C (-76 to 266 F) | |
| Terminal Block Type | Single Feed Through | Distribution Blocks | DIN Rail Terminal Blocks |