PHOENIX CONTACT USA Terminal Blocks - Specialized 3002765

Description
DISTRIBUTION BLOCK, INTERNALLY J
Request a Quote Datasheet
Description
DISTRIBUTION BLOCK, INTERNALLY J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-15781-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-15781-ND
Terminal Blocks - Specialized 277-15781-ND
DISTRIBUTION BLOCK, INTERNALLY J

DISTRIBUTION BLOCK, INTERNALLY J

Buy Now Datasheet
Distribution Blocks - 2072850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072850
Distribution Blocks 2072850
Phoenix Contact 3002765

Phoenix Contact 3002765

Supplier's Site
DIN Rail Terminal Blocks - 3002765 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002765
DIN Rail Terminal Blocks 3002765
DIN Rail Terminal Blocks PTFIX 6X1,5 RD

DIN Rail Terminal Blocks PTFIX 6X1,5 RD

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-15781-ND 2072850 3002765
Product Name Terminal Blocks - Specialized Distribution Blocks DIN Rail Terminal Blocks
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -60 to 130 C (-76 to 266 F) -60 to 130 C (-76 to 266 F)
Terminal Block Type Single Feed Through Distribution Blocks DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6760 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2001-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers