CONN TERM BLK FEED THRU 10-30AWG
DIN Rail Terminal Blocks UK 5-RETURN
Terminal Block, AWG: 30-10, Gray
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3453-ND | 3002597 | 70169203 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, AWG: 30-10, Gray |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Features | Single Sided | ||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-2 | CSA Mark (US, NRTL/C); UL Listing Mark |
| Terminal Block Type | Dual Level Bridged | DIN Rail Terminal Blocks | Dual level |
| North American | 10 to 30 AWG | 24 to 10 AWG | 10 to 24 AWG |