PHOENIX CONTACT USA Terminal Blocks - Specialized 3002131

Description
TERM BLK PLUG 3POS 5.08MM GRAY
Request a Quote Datasheet
Description
TERM BLK PLUG 3POS 5.08MM GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 277-3851-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-3851-ND
Terminal Blocks - Specialized 277-3851-ND
TERM BLK PLUG 3POS 5.08MM GRAY

TERM BLK PLUG 3POS 5.08MM GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 3002131 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
3002131
DIN Rail Terminal Blocks 3002131
DIN Rail Terminal Blocks UK 3D-MSTBV-5 08

DIN Rail Terminal Blocks UK 3D-MSTBV-5 08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3851-ND 3002131
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks
Mounting Options DIN Rail
Termination Options Screw Clamp
Features Terminal Plug; Indicator Light
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5352 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details