PHOENIX CONTACT USA Panel Mount 3001721

Description
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet
Description
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount - 277-6583-ND - DigiKey
Thief River Falls, MN, United States
Panel Mount
277-6583-ND
Panel Mount 277-6583-ND
1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray

Buy Now Datasheet
Panel Mount - 3001721 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
3001721
Panel Mount 3001721
TERM BLK SCREW CLAMP 1POS GRAY

TERM BLK SCREW CLAMP 1POS GRAY

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 277-6583-ND 3001721
Product Name Panel Mount Panel Mount
Contact Size (AWG) 4 to 20 AWG 4 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details