CONN TERM BLK GROUND 14-30AWG
Ground Terminal Block, AWG: 30-14, Yellow-Green
DIN Rail Terminal Blocks MT 1 5-QUATTRO-PE 4.2mm GROUND BLOCK
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3799-ND | 70169170 | 3001695 |
| Product Name | Terminal Blocks - Din Rail, Channel | Ground Terminal Block, AWG: 30-14, Yellow-Green | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Single Feed Through | Dual level; Ground Circuit Terminal | DIN Rail Terminal Blocks |
| North American | 14 to 30 AWG | 16 to 26 AWG | 26 to 16 AWG |