Terminal Block Connector 2 Position Feed Through Gray 12-30 AWG
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Screw
Current - IEC: 24 A
Voltage - IEC: 800V
Current - UL: 20 A
Package: Bulk
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN TERM BLK FEED THRU 12-30AWG
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-3276-ND | 3001035 | 16X2282 | |
| Product Name | Din Rail, Channel | Connectors, Interconnects Terminal Blocks Din Rail, Channel | Din Rail, Channel | Uk 2 5 B Phoenix Contact |
| Connector Type | DIN Connector | DIN Connector | DIN Connector |