CONN TERM BLK FEED THRU 14-30AWG
DIN Rail Terminal Blocks MTTB 1.5 BU
Terminal Block, Double Level, Blue
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-4009-ND | 3000926 | 70169178 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Double Level, Blue |
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp |
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | UL Listing Mark |
| Terminal Block Type | Dual level | DIN Rail Terminal Blocks | Dual level |
| North American | 14 to 30 AWG | 26 to 16 AWG | 16 to 26 AWG |