PHOENIX CONTACT USA Din Rail, Channel 3000540

Description
Terminal Block Connector 2 Position Disconnect Black 12-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Black 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-11089-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-11089-ND
Din Rail, Channel 277-11089-ND
Terminal Block Connector 2 Position Disconnect Black 12-24 AWG

Terminal Block Connector 2 Position Disconnect Black 12-24 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332184-3000540 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332184-3000540
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332184-3000540
Manufacturer: Phoenix Contact Win Source Part Number: 1332184-3000540 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Disconnect Number of Positions: 2 Number of Levels: 1 Termination Style: Screw Current - IEC: 6.3 A Voltage - IEC: 500V Wire Gauge or Range - AWG: 12-24 AWG Wire Gauge or Range - mm2: 0.2-6mm² Color: Black Features: LED Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Fuse Type: 5mm x 20mm Standard Package: 50 Terminal - Width: 8.2mm Stripping Length: 8mm Disconnect Type: Fuse, Lever ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8536.69.8000 Other Part Number: 3000540-ND,UK 5-HESILED 24 N,277-11089 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332184-3000540
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Termination Style: Screw
Current - IEC: 6.3 A
Voltage - IEC: 500V
Wire Gauge or Range - AWG: 12-24 AWG
Wire Gauge or Range - mm2: 0.2-6mm²
Color: Black
Features: LED
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Fuse Type: 5mm x 20mm
Standard Package: 50
Terminal - Width: 8.2mm
Stripping Length: 8mm
Disconnect Type: Fuse, Lever
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Other Part Number: 3000540-ND,UK 5-HESILED 24 N,277-11089
RoHS Status: RoHS Compliant

Buy Now Datasheet
Uk 5-Hesiled 24 N Phoenix Contact - 16X2248 - Newark, An Avnet Company
Chicago, IL, United States
Uk 5-Hesiled 24 N Phoenix Contact
16X2248
Uk 5-Hesiled 24 N Phoenix Contact 16X2248
UK 5-HESILED 24 N

UK 5-HESILED 24 N

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-11089-ND 1332184-3000540 16X2248
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Uk 5-Hesiled 24 N Phoenix Contact
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Paladin ® - 131-6316-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details