Phoenix Contact GmbH & Co. KG Industrial Ethernet Radio with support for Access Point, Client, & Bridge/Repeat 2990011

Description
Factory Line Wireless WLAN access point, 24 VDC; IEEE 802.11 a/b/g; 2.4 GHz; 5 GHz, client adapter, bridge; antenna diversity; WiFi compliant; web-based management; 802.11i, DIN rail mounting, without antenna. Features: Ethernet Interface Type of Connection: RJ45 Female Connector Wireless interface: Transmission Capacity: 20 dBm (EIRP) Number of Wireless Interfaces: 1 IEEE 802.11 a/b/g Antenna: Assembly Instructions: Antenna Not Included Power Supply for Module Electronics: Type of Connection: Via COMBICON Supply Voltage: 24 VDC Range of Supply Voltages: 9 VDC ... 30 VDC Supply Current: 215 mA (24 VDC) Functions: Operating Modes: Access Point, Client, Bridge Configuration: Web-Based Management Automatic Channel Selection: Yes Security: WEP 64 bit/128 bit WPA TKIP 802.11i WPA2 (AES) WPA PSK (Preshared Key) General data Width 45 mm Height 99 mm Depth 113 mm Weight 250 g Ambient temperature (operation) 0 °C ... 65 °C Permissible humidity (operation) 5 % ... 90 % (non-condensing) Air pressure (operation) 795 hPa ... 1080 hPa (up to 2000 m above mean sea level) Degree of protection IP20 Mechanical tests Shock in acc. with IEC 60068-2-27:1997 25g Vibration (operation) in acc. with IEC 60068-2-6:1982 5g Wireless licences USA Canada "
Description
Factory Line Wireless WLAN access point, 24 VDC; IEEE 802.11 a/b/g; 2.4 GHz; 5 GHz, client adapter, bridge; antenna diversity; WiFi compliant; web-based management; 802.11i, DIN rail mounting, without antenna. Features: Ethernet Interface Type of Connection: RJ45 Female Connector Wireless interface: Transmission Capacity: 20 dBm (EIRP) Number of Wireless Interfaces: 1 IEEE 802.11 a/b/g Antenna: Assembly Instructions: Antenna Not Included Power Supply for Module Electronics: Type of Connection: Via COMBICON Supply Voltage: 24 VDC Range of Supply Voltages: 9 VDC ... 30 VDC Supply Current: 215 mA (24 VDC) Functions: Operating Modes: Access Point, Client, Bridge Configuration: Web-Based Management Automatic Channel Selection: Yes Security: WEP 64 bit/128 bit WPA TKIP 802.11i WPA2 (AES) WPA PSK (Preshared Key) General data Width 45 mm Height 99 mm Depth 113 mm Weight 250 g Ambient temperature (operation) 0 °C ... 65 °C Permissible humidity (operation) 5 % ... 90 % (non-condensing) Air pressure (operation) 795 hPa ... 1080 hPa (up to 2000 m above mean sea level) Degree of protection IP20 Mechanical tests Shock in acc. with IEC 60068-2-27:1997 25g Vibration (operation) in acc. with IEC 60068-2-6:1982 5g Wireless licences USA Canada "

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Radio with support for Access Point, Client, & Bridge/Repeat - 70208223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Industrial Ethernet Radio with support for Access Point, Client, & Bridge/Repeat
70208223
Industrial Ethernet Radio with support for Access Point, Client, & Bridge/Repeat 70208223
Factory Line Wireless WLAN access point, 24 VDC; IEEE 802.11 a/b/g; 2.4 GHz; 5 GHz, client adapter, bridge; antenna diversity; WiFi compliant; web-based management; 802.11i, DIN rail mounting, without antenna. Features: Ethernet Interface Type of Connection: RJ45 Female Connector Wireless interface: Transmission Capacity: 20 dBm (EIRP) Number of Wireless Interfaces: 1 IEEE 802.11 a/b/g Antenna: Assembly Instructions: Antenna Not Included Power Supply for Module Electronics: Type of Connection: Via COMBICON Supply Voltage: 24 VDC Range of Supply Voltages: 9 VDC ... 30 VDC Supply Current: 215 mA (24 VDC) Functions: Operating Modes: Access Point, Client, Bridge Configuration: Web-Based Management Automatic Channel Selection: Yes Security: WEP 64 bit/128 bit WPA TKIP 802.11i WPA2 (AES) WPA PSK (Preshared Key) General data Width 45 mm Height 99 mm Depth 113 mm Weight 250 g Ambient temperature (operation) 0 °C ... 65 °C Permissible humidity (operation) 5 % ... 90 % (non-condensing) Air pressure (operation) 795 hPa ... 1080 hPa (up to 2000 m above mean sea level) Degree of protection IP20 Mechanical tests Shock in acc. with IEC 60068-2-27:1997 25g Vibration (operation) in acc. with IEC 60068-2-6:1982 5g Wireless licences USA Canada "

Factory Line Wireless WLAN access point, 24 VDC; IEEE 802.11 a/b/g; 2.4 GHz; 5 GHz, client adapter, bridge; antenna diversity; WiFi compliant; web-based management; 802.11i, DIN rail mounting, without antenna.
Features:

  • Ethernet Interface
  • Type of Connection: RJ45 Female Connector
    Wireless interface:
  • Transmission Capacity: 20 dBm (EIRP)
  • Number of Wireless Interfaces: 1 IEEE 802.11 a/b/g
    Antenna:
  • Assembly Instructions: Antenna Not Included
    Power Supply for Module Electronics:
  • Type of Connection: Via COMBICON
  • Supply Voltage: 24 VDC
  • Range of Supply Voltages: 9 VDC ... 30 VDC
  • Supply Current: 215 mA (24 VDC)
    Functions:
  • Operating Modes: Access Point, Client, Bridge
  • Configuration: Web-Based Management
  • Automatic Channel Selection: Yes
  • Security: WEP 64 bit/128 bit
  • WPA TKIP
  • 802.11i WPA2 (AES)
  • WPA PSK (Preshared Key)
    General data
    Width 45 mm
    Height 99 mm
    Depth 113 mm
    Weight 250 g
    Ambient temperature (operation) 0 °C ... 65 °C
    Permissible humidity (operation) 5 % ... 90 % (non-condensing)
    Air pressure (operation) 795 hPa ... 1080 hPa (up to 2000 m above mean sea level)
    Degree of protection IP20
    Mechanical tests Shock in acc. with IEC 60068-2-27:1997 25g
    Vibration (operation) in acc. with IEC 60068-2-6:1982 5g
    Wireless licences USA
    Canada
    "
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Network Equipment
Product Number 70208223
Product Name Industrial Ethernet Radio with support for Access Point, Client, & Bridge/Repeat
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Lean Managed - 852-1813/010-000 - WAGO
Specs
Network Equipment Switch
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details