PHOENIX CONTACT USA Power Relays 2987956

Description
Phoenix Contact 2987956 Power Relay
Request a Quote Datasheet
Description
Phoenix Contact 2987956 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8571320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8571320
Power Relays 8571320
Phoenix Contact 2987956 Power Relay

Phoenix Contact 2987956 Power Relay

Supplier's Site
Power Relays, Over 2 Amps - 2987956-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2987956-ND
Power Relays, Over 2 Amps 2987956-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2987956
Industrial Relays 2987956
Industrial Relays Plug-in, 2 PDTs 24 V AC

Industrial Relays Plug-in, 2 PDTs 24 V AC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2987956
Relays - Power Relays, Over 2 Amps 2987956
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8571320 2987956-ND 2987956 2987956
Product Name Power Relays Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Mounting Socket or Plug-in Style; Plug in PCBoard Through Hole
Approvals RoHS RoHS
Operating Temp -40 F (-40 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.0631C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details