PHOENIX CONTACT USA Safety Relays 2981703

Description
RELAY SAFETY
Description
RELAY SAFETY
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-SCP-24DC/URD3/4X1/2X2/T2 safety relay is a contact extension block designed for use in safety circuits according to DIN EN 60204-1/VDE 0113-1, achieving safety category 3 per EN 954-1. It features four enabling current paths, one signaling current path, and one confirmation contact, with output contacts dropping after a 2-second delay per stop category 1. The device has a screw connection terminal block, operates with a 24 V DC supply, and has a housing width of 22.5 mm with dimensions of 22.5 mm × 114.5 mm × 99 mm. It supports a maximum switching voltage of 250 V AC/DC and a limiting continuous current of 6 A for normally open contacts. The relay is rated for operation in ambient temperatures from -20°C to +55°C, with IP20 protection for the housing and terminal blocks, and meets BG/TÜV and UL/CUL approvals.

Datasheet Summary
Powered by GS/AI

The PSR-SCP-24DC/URD3/4X1/2X2/T2 safety relay is a contact extension block designed for use in safety circuits according to DIN EN 60204-1/VDE 0113-1, achieving safety category 3 per EN 954-1. It features four enabling current paths, one signaling current path, and one confirmation contact, with output contacts dropping after a 2-second delay per stop category 1. The device has a screw connection terminal block, operates with a 24 V DC supply, and has a housing width of 22.5 mm with dimensions of 22.5 mm × 114.5 mm × 99 mm. It supports a maximum switching voltage of 250 V AC/DC and a limiting continuous current of 6 A for normally open contacts. The relay is rated for operation in ambient temperatures from -20°C to +55°C, with IP20 protection for the housing and terminal blocks, and meets BG/TÜV and UL/CUL approvals.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2981703 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
2981703
Safety Relays 2981703
RELAY SAFETY

RELAY SAFETY

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Safety Relays
Product Number 2981703
Product Name Safety Relays
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data