PHOENIX CONTACT USA Safety Relays 2981567

Description
RELAY SAFETY
Description
RELAY SAFETY
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-SCP-24DC/SSM/2X1 safety relay, ordered as 2981567, is designed for safety circuits meeting EN 61508 SIL 3 and EN 954-1 Cat. 4. It monitors two PNP or 2-wire proximity switches and provides two positively-driven N/O contacts rated for 250 V AC/DC and 5 A continuous current, with silver nickel contacts hard gold-plated. Operating on 24 V DC (range 20.4-26.4 V), it has a response time of 12 ms and release time of 8 ms. Downtime detection functions at frequencies below 2 Hz. Status LEDs indicate power, mode, and output state. The relay measures 22.5 × 99 × 114.5 mm, mounts on a DIN rail, and uses screw terminals for 0.2-2.5 mm² conductors. It complies with TÜV approval and requires installation in a closed control cabinet.

Datasheet Summary
Powered by GS/AI

The PSR-SCP-24DC/SSM/2X1 safety relay, ordered as 2981567, is designed for safety circuits meeting EN 61508 SIL 3 and EN 954-1 Cat. 4. It monitors two PNP or 2-wire proximity switches and provides two positively-driven N/O contacts rated for 250 V AC/DC and 5 A continuous current, with silver nickel contacts hard gold-plated. Operating on 24 V DC (range 20.4-26.4 V), it has a response time of 12 ms and release time of 8 ms. Downtime detection functions at frequencies below 2 Hz. Status LEDs indicate power, mode, and output state. The relay measures 22.5 × 99 × 114.5 mm, mounts on a DIN rail, and uses screw terminals for 0.2-2.5 mm² conductors. It complies with TÜV approval and requires installation in a closed control cabinet.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2981567 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
2981567
Safety Relays 2981567
RELAY SAFETY

RELAY SAFETY

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Safety Relays
Product Number 2981567
Product Name Safety Relays
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 6.00 amps
AC Voltage 400 volts
View Details
Relay 4 NO/8 NC - relay-4-no-8-nc - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details
Signal Relays - 1762899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
View Details