PHOENIX CONTACT USA Safety Relays 2981350

Description
RELAY SAFETY
Description
RELAY SAFETY
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-SPP-24DC/ESD/5X1/1X2/T30 safety relay is designed for emergency stop and safety door monitoring in safety circuits, achieving up to category 4, PL e according to EN ISO 13849-1 and SIL 3 according to IEC 61508. It features three undelayed and two delayed normally open contacts with a fixed 30.0 s dropout delay, plug-in spring-cage terminal blocks, and supports single- or two-channel wiring with cross-circuit detection. The device operates with a 24 V DC nominal input voltage and includes automatic or manual start circuit options. A monitored reset button connected to S33/S34 is required for activation.

Datasheet Summary
Powered by GS/AI

The PSR-SPP-24DC/ESD/5X1/1X2/T30 safety relay is designed for emergency stop and safety door monitoring in safety circuits, achieving up to category 4, PL e according to EN ISO 13849-1 and SIL 3 according to IEC 61508. It features three undelayed and two delayed normally open contacts with a fixed 30.0 s dropout delay, plug-in spring-cage terminal blocks, and supports single- or two-channel wiring with cross-circuit detection. The device operates with a 24 V DC nominal input voltage and includes automatic or manual start circuit options. A monitored reset button connected to S33/S34 is required for activation.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2981350 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
2981350
Safety Relays 2981350
RELAY SAFETY

RELAY SAFETY

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Safety Relays
Product Number 2981350
Product Name Safety Relays
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data