Phoenix Contact GmbH & Co. KG Safety Relays 2981266

Description
Safety Relays PSR-SCP-24DC/ESD/5X1 1X2/T5
Description
Safety Relays PSR-SCP-24DC/ESD/5X1 1X2/T5
Datasheet
Datasheet Summary
Powered by GS/AI

Safety relay for emergency stop and safety door monitoring, rated for SIL 3 and PL e per EN ISO 13849, with 3 undelayed and 2 fixed 5-second dropout delay contacts. It features plug-in screw terminal blocks, operates on 24 V DC with a power consumption of 3.6 W, and has electromechanical force-guided contacts certified to IEC/EN 61810-3. The relay supports 1- and 2-channel control, has a switching capacity of up to 6 A for all contacts, and includes surge protection. The device is rated for overvoltage category III and pollution degree 2, with reinforced insulation up to 6 kV. It has a mechanical service life of 10 million cycles, a maximum switching frequency of 0.5 Hz, and weighs 417.5 g. It is mounted using plug-in screw terminals and includes LED indicators for operating voltage and status.

Datasheet Summary
Powered by GS/AI

Safety relay for emergency stop and safety door monitoring, rated for SIL 3 and PL e per EN ISO 13849, with 3 undelayed and 2 fixed 5-second dropout delay contacts. It features plug-in screw terminal blocks, operates on 24 V DC with a power consumption of 3.6 W, and has electromechanical force-guided contacts certified to IEC/EN 61810-3. The relay supports 1- and 2-channel control, has a switching capacity of up to 6 A for all contacts, and includes surge protection. The device is rated for overvoltage category III and pollution degree 2, with reinforced insulation up to 6 kV. It has a mechanical service life of 10 million cycles, a maximum switching frequency of 0.5 Hz, and weighs 417.5 g. It is mounted using plug-in screw terminals and includes LED indicators for operating voltage and status.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Safety Relays
2981266
Safety Relays 2981266
Safety Relays PSR-SCP-24DC/ESD/5X1 1X2/T5

Safety Relays PSR-SCP-24DC/ESD/5X1 1X2/T5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Safety Relays
Product Number 2981266
Product Name Safety Relays
Unlock Full Specs
to access all available technical data