PHOENIX CONTACT USA Safety Relays 2981208

Description
RELAY SAFETY
Description
RELAY SAFETY
Datasheet
Datasheet Summary
Powered by GS/AI

The PSR-SCP-24DC/ESD/5X1/1X2/2T5 safety relay is designed for emergency stop and safety door monitoring in safety circuits, achieving up to category 4 and PL e according to EN ISO 13849-1 and SIL 3 according to IEC 61508. It features three undelayed and two delayed normally open contacts with a fixed dropout delay of 2.5 seconds, and supports single- or two-channel wiring with cross-circuit detection. Terminal connections use plug-in screw terminals. The device includes automatic or manual start options and monitors an external reset button. The relay operates at 24 V DC and provides five 1A switching outputs, with fixed delay times enabled for stop category 1 and immediate drop-out for stop category 0 by design.

Datasheet Summary
Powered by GS/AI

The PSR-SCP-24DC/ESD/5X1/1X2/2T5 safety relay is designed for emergency stop and safety door monitoring in safety circuits, achieving up to category 4 and PL e according to EN ISO 13849-1 and SIL 3 according to IEC 61508. It features three undelayed and two delayed normally open contacts with a fixed dropout delay of 2.5 seconds, and supports single- or two-channel wiring with cross-circuit detection. Terminal connections use plug-in screw terminals. The device includes automatic or manual start options and monitors an external reset button. The relay operates at 24 V DC and provides five 1A switching outputs, with fixed delay times enabled for stop category 1 and immediate drop-out for stop category 0 by design.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2981208 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
2981208
Safety Relays 2981208
RELAY SAFETY

RELAY SAFETY

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Safety Relays
Product Number 2981208
Product Name Safety Relays
Unlock Full Specs
to access all available technical data