PHOENIX CONTACT USA Power Relays, Over 2 Amps 2980500

Description
General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2980500-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2980500-ND
Power Relays, Over 2 Amps 277-2980500-ND
General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail

Buy Now Datasheet
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Manufacturer: Phoenix Contact Category: Relays Power Relays, Over 2 Amps Features: Lighted Indicator, Socket Included Package: Box Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Voltage: 230VAC/DC Switching Voltage: 250VAC, 250VDC - Max Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Relays Power Relays, Over 2 Amps
Features: Lighted Indicator, Socket Included
Package: Box
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Voltage: 230VAC/DC
Switching Voltage: 250VAC, 250VDC - Max
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Industrial Relays - 2980500 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
2980500
Industrial Relays 2980500
Industrial Relays PLC-RSC-230UC/21-21/ SO46

Industrial Relays PLC-RSC-230UC/21-21/ SO46

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2980500
Relays - Power Relays, Over 2 Amps 2980500
RELAY GEN PURPOSE DPDT 6A 230V

RELAY GEN PURPOSE DPDT 6A 230V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 277-2980500-ND 2980500 2980500
Product Name Power Relays, Over 2 Amps Relays Power Relays, Over 2 Amps Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN PCBoard; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.27 - Modular step relay 16A - 202790244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details