PHOENIX CONTACT USA Terminal Blocks - Interface Modules 2976284

Description
INTERFACE MOD HDR ELCO 38POS
Request a Quote Datasheet
Description
INTERFACE MOD HDR ELCO 38POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Interface Modules - 277-9503-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
277-9503-ND
Terminal Blocks - Interface Modules 277-9503-ND
INTERFACE MOD HDR ELCO 38POS

INTERFACE MOD HDR ELCO 38POS

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2976284
Terminal Block Interface Modules 2976284
Terminal Block Interface Modules UMK- EC38/38-XOL

Terminal Block Interface Modules UMK- EC38/38-XOL

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-9503-ND 2976284
Product Name Terminal Blocks - Interface Modules Terminal Block Interface Modules
Features Label Holder
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 50 C (-4 to 122 F)
North American 12 to 24 AWG 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details