PHOENIX CONTACT USA Terminal Blocks - Interface Modules 2968357

Description
INTERFACE MOD HDR 50POS 14-26AWG
Request a Quote Datasheet
Description
INTERFACE MOD HDR 50POS 14-26AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Interface Modules - 277-5232-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
277-5232-ND
Terminal Blocks - Interface Modules 277-5232-ND
INTERFACE MOD HDR 50POS 14-26AWG

INTERFACE MOD HDR 50POS 14-26AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2968357
Terminal Block Interface Modules 2968357
Terminal Block Interface Modules UM45-FLK50/AB-1756

Terminal Block Interface Modules UM45-FLK50/AB-1756

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5232-ND 2968357
Product Name Terminal Blocks - Interface Modules Terminal Block Interface Modules
Approvals RoHS Compliant VDE Component Mark; GOST-R
Operating Temperature -20 to 50 C (-4 to 122 F) -25 to 50 C (-13 to 122 F)
North American 14 to 26 AWG 26 to 14 AWG
Voltage Rating 60 volts 50 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers