Miniature solid-state relay with a 5 V DC input and 1 N/O electronic output, designed for switching loads up to 48 V DC at 100 mA. The device features zero voltage switching, reverse polarity protection, and surge protection, with a 2.5 kV input/output isolation rating. It measures 5 mm wide, 28 mm high, and 15 mm deep, and is mounted on a PCB. Operating temperature ranges from -25 °C to 60 °C, with RT III water resistance and compliance to IEC 60664 and EN 50178. Certified by UL, cUL, EAC, and GL. Input voltage range is 4 V DC to 6 V DC, with typical input current of 4 mA and response times of 20 µs turn-on and 300 µs turn-off. Package is designed for zero-spacing row mounting.
Transistor Output Optocoupler, 1-Element, ROHS COMPLIANT, MINIATURE PACKAGE-4 Product overview: 2967992 from Phoenix Contact is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-2967992 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 183-2967992 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |