PLC actuator relay, consisting of base terminal block PLC-BSP...ACT with spring-cage connection and pluggable miniature relay with power contact, for assembly on DIN rail NS 35/7.5, 1 N/O contact, input voltage 24 V DC.
RELAY GEN PURPOSE SPST 6A 24V
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 70208352 | 2967345 |
| Product Name | Relay;E-Mech;SPST-NO;6A;Ctrl-V 24DC;Vol-Rtg 250AC/DC;DIN Rail;Spring-Cage | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| Maximum Switching Current | 6.00 amps |