Phoenix Contact 2967112 Interface Relay
General Purpose Relay DPDT (2 Form C) DIN Rail
Industrial Relays PLC-RSC- 24UC/21-21A RELAY PN 651-2961215
RELAY GEN PURPOSE DPDT 50MA 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2047827 | 277-5095-ND | 2967112 | 2967112 |
| Product Name | Electromechanical Interface Relays | Signal Relays, Up to 2 Amps | Industrial Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | DIN; Din rail | DIN | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -13 to 140 F (-25 to 60 C) |