PHOENIX CONTACT USA Electromechanical Interface Relays 2967073

Description
Phoenix Contact 2967073 Amplifier
Request a Quote Datasheet
Description
Phoenix Contact 2967073 Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 4341333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
4341333
Electromechanical Interface Relays 4341333
Phoenix Contact 2967073 Amplifier

Phoenix Contact 2967073 Amplifier

Supplier's Site
Power Relays, Over 2 Amps - 277-2373-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2373-ND
Power Relays, Over 2 Amps 277-2373-ND
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
2967073
Industrial Relays 2967073
Industrial Relays PLC-RSC-24UC/21-21 RELAY PN 651-2961192

Industrial Relays PLC-RSC-24UC/21-21 RELAY PN 651-2961192

Buy Now Datasheet
Power Relay, Dpdt, 24V, 6A, Socket; Contact Configuration Phoenix Contact - 89W0427 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24V, 6A, Socket; Contact Configuration Phoenix Contact
89W0427
Power Relay, Dpdt, 24V, 6A, Socket; Contact Configuration Phoenix Contact 89W0427
POWER RELAY, DPDT, 24V, 6A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:6A; Product Range:PLC RSC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, DPDT, 24V, 6A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:6A; Product Range:PLC RSC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 2967073 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2967073
Relays - Power Relays, Over 2 Amps 2967073
RELAY GEN PURPOSE DPDT 6A 24V

RELAY GEN PURPOSE DPDT 6A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4341333 277-2373-ND 2967073 89W0427 2967073
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Industrial Relays Power Relay, Dpdt, 24V, 6A, Socket; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps
Mounting DIN; Din rail DIN Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS RoHS
Maximum Switching Current 15.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232843 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details