Phoenix Contact GmbH & Co. KG Relays - Power Relays, Over 2 Amps 2966472

Description
RELAY GEN PURPOSE SPDT 6A 24V
Description
RELAY GEN PURPOSE SPDT 6A 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2966472
Relays - Power Relays, Over 2 Amps 2966472
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V24DC;Vol-Rtg 250AC/DC;Spring-Cage - 70169548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V24DC;Vol-Rtg 250AC/DC;Spring-Cage
70169548
Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V24DC;Vol-Rtg 250AC/DC;Spring-Cage 70169548
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay

  • Universal — Input or Output Application
  • Input Specialist — Designed Specifically for 3 Wire Input Applications
  • Output Specialist — Designed Specifically for 2 Wire Output Applications
  • High Current / Inrush
    Electromechanical Only
  • 125 VDC Electro-Mechanical PLC Relays 3
  • 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 2966472 70169548
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V24DC;Vol-Rtg 250AC/DC;Spring-Cage
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Mounting DIN; DIN Rail
Operating Temp -13 to 140 F (-25 to 60 C) -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data