Phoenix Contact 2966265 Interface Relay
General Purpose Relay SPDT (1 Form C) DIN Rail
Industrial Relays PLC-RSC- 24DC/21AU RELAY PN 651-2961121
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay
RELAY GEN PURPOSE SPDT 50MA 24V
RELAY, SPDT, 30VAC, 36VDC, 0.05A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:50mA; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:30VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays | High Voltage Relays |
| Product Number | 3588317 | 277-2370-ND | 2966265 | 70208043 | 2966265 | 89W0422 |
| Product Name | Electromechanical Interface Relays | Signal Relays, Up to 2 Amps | Industrial Relays | PLC-RSC Relay Modules, SPDT, 6A at 24 VDC, AU Plated, Screw Terminal Base | Relays - Signal Relays, Up to 2 Amps | Relay, Spdt, 30Vac, 36Vdc, 0.05A; Contact Configuration Phoenix Contact |
| Mounting | DIN; Din rail | DIN | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS | ||||
| Maximum Switching Current | 0.00 amps | 6.00 amps |