General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
Industrial Relays PLC-RSC- 24DC/1/ACT RELAY PN 651-2961105
RELAY GEN PURPOSE SPST 6A 24V
RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 277-2377-ND | 2966210 | 2966210 | 89W0421 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 6A; Contact Configuration Phoenix Contact |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |