PHOENIX CONTACT USA Power Relays, Over 2 Amps 2966197

Description
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2367-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2367-ND
Power Relays, Over 2 Amps 277-2367-ND
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 8018125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
8018125
Electromechanical Interface Relays 8018125
Phoenix Contact 2966197 Interface Relay

Phoenix Contact 2966197 Interface Relay

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2966197
Industrial Relays 2966197
Industrial Relays PLC-RSC-120UC/21 RELAY PN 651-2961118

Industrial Relays PLC-RSC-120UC/21 RELAY PN 651-2961118

Buy Now Datasheet
Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V120/110AC/DC;Vol-Rtg 250AC/DC;Screw - 70207722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V120/110AC/DC;Vol-Rtg 250AC/DC;Screw
70207722
Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V120/110AC/DC;Vol-Rtg 250AC/DC;Screw 70207722
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay

  • Universal — Input or Output Application
  • Input Specialist — Designed Specifically for 3 Wire Input Applications
  • Output Specialist — Designed Specifically for 2 Wire Output Applications
  • High Current / Inrush
    Electromechanical Only
  • 125 VDC Electro-Mechanical PLC Relays 3
  • 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Supplier's Site
Relays - Power Relays, Over 2 Amps - 2966197 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2966197
Relays - Power Relays, Over 2 Amps 2966197
RELAY GEN PURPOSE SPDT 6A 120V

RELAY GEN PURPOSE SPDT 6A 120V

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact - 89W0419 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
89W0419
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact 89W0419
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 277-2367-ND 8018125 2966197 70207722 2966197 89W0419
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Industrial Relays Relay;E-Mech;PLC;SPDT;Cur-Rtg 6A;Ctrl-V120/110AC/DC;Vol-Rtg 250AC/DC;Screw Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
Relay Type General
Mounting DIN Chassis mount DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data