PHOENIX CONTACT USA Power Relays, Over 2 Amps 2966184

Description
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 277-2366-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
277-2366-ND
Power Relays, Over 2 Amps 277-2366-ND
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 3528832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
3528832
Electromechanical Interface Relays 3528832
Phoenix Contact 2966184 Interface Relay

Phoenix Contact 2966184 Interface Relay

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact - 89W0418 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
89W0418
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact 89W0418
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 2966184 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2966184
Relays - Power Relays, Over 2 Amps 2966184
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
2966184
Industrial Relays 2966184
Industrial Relays PLC-RSC- 24UC/21 RELAY PN 651-2961105

Industrial Relays PLC-RSC- 24UC/21 RELAY PN 651-2961105

Buy Now Datasheet
PLC-RSC Relay Modules, SPDT, 6A at 24 VAC or VDC - 70208108 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLC-RSC Relay Modules, SPDT, 6A at 24 VAC or VDC
70208108
PLC-RSC Relay Modules, SPDT, 6A at 24 VAC or VDC 70208108
PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC. The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings. Electromechanical & Solid-State Relay Universal — Input or Output Application Input Specialist — Designed Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays

PLC-RELAY Series: Terminal Block with Plug-in Relay or SSR
The PLC-RELAY is the only pluggable quarter inch terminal block, which accepts either a solid-state relay or an electro-mechanical relay. Using only one part number, you are able to order both the base terminal block and the pluggable relay as a single unit. The PLC-RELAY is also available with switching capacities up to 10 A at 250 VAC.
The PLC-RELAY now also available in both sensor and actuator versions. In these versions you can connect sensors and actuators to the base terminal blocks to eliminate costly wiring and additional output terminal blocks. The preceding variations are only a few of the possibilities that are available. There are now over 100 variations available in different configurations and ratings.
Electromechanical & Solid-State Relay

  • Universal — Input or Output Application
  • Input Specialist — Designed Specifically for 3 Wire Input Applications
  • Output Specialist — Designed Specifically for 2 Wire Output Applications
  • High Current / Inrush
    Electromechanical Only
  • 125 VDC Electro-Mechanical PLC Relays 3
  • 5 VDC PLC Relay Base Terminal Block and Plug in Relays
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 277-2366-ND 3528832 89W0418 2966184 2966184 70208108
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact Relays - Power Relays, Over 2 Amps Industrial Relays PLC-RSC Relay Modules, SPDT, 6A at 24 VAC or VDC
Relay Type General
Mounting DIN DIN; Din rail Socket or Plug-in Style; Socket DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data