General Purpose Relay SPDT (1 Form C) 60VDC Coil DIN Rail
RELAY GEN PURPOSE SPDT 6A 60V
Industrial Relays PLC-RSC- 60DC/21
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2966139-ND | 2966139 | 2966139 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |