Phoenix Contact 2964500 Interface Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Industrial Relays DEK-REL-G24/21
RELAY GEN PURPOSE SPDT 6A 24V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 3081276 | 277-4858-ND | 89W0416 | 2964500 | 2964500 |
| Product Name | Signal Relays | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Channels | Double Throw | ||||
| Mounting | DIN; Din rail | DIN | Socket or Plug-in Style; Socket | DIN; DIN Rail | |
| Maximum Switching Current | 6.00 amps | ||||
| Relay Type | General | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |