General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
RELAY GEN PURPOSE SPDT 6A 120V
Industrial Relays EMG 10-REL/KSR- 120/21-LC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 277-5311-ND | 2964445 | 2964445 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |