Phoenix Contact GmbH & Co. KG Force Guided Relays 2963747

Description
PSR-SCP-24UC/URM /5X1/2X2
Request a Quote Datasheet
Description
PSR-SCP-24UC/URM /5X1/2X2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Guided Relays - 6667034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
6667034
Force Guided Relays 6667034
PSR-SCP-24UC/URM /5X1/2X2

PSR-SCP-24UC/URM /5X1/2X2

Supplier's Site
Safety Relays - 277-2924-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-2924-ND
Safety Relays 277-2924-ND
RELAY SAFETY 7PST 6A 24V

RELAY SAFETY 7PST 6A 24V

Buy Now Datasheet
Relay;E-Mech;Sfty;5 NO, 2 NC;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;Screw - 70207751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Sfty;5 NO, 2 NC;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;Screw
70207751
Relay;E-Mech;Sfty;5 NO, 2 NC;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;Screw 70207751
Relay, 47 mA (Typ.) Current Rating, 24 VAC⁄VDC Voltage Rating, 5 NO, 2 NC Contact Form Setting time is 20 ms (Typ.) Reset time is 20 ms (Typ.) Contact material is silver tin oxide (AgSnO), 0.2 um gold-flashed Length is 99 mm. Width is 22.5 mm. Height is 114.5 mm.

Relay, 47 mA (Typ.) Current Rating, 24 VAC⁄VDC Voltage Rating, 5 NO, 2 NC Contact Form

  • Setting time is 20 ms (Typ.)
  • Reset time is 20 ms (Typ.)
  • Contact material is silver tin oxide (AgSnO), 0.2 um gold-flashed
    Length is 99 mm. Width is 22.5 mm. Height is 114.5 mm.
Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
2963747
Safety Relays 2963747
Safety Relays SAFETY DIN RELAY

Safety Relays SAFETY DIN RELAY

Buy Now Datasheet
Safety Relays - 2963747 - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
2963747
Safety Relays 2963747
RELAY SAFETY 7PST 6A 24V

RELAY SAFETY 7PST 6A 24V

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Safety Relays Safety Relays
Product Number 6667034 277-2924-ND 70207751 2963747 2963747
Product Name Force Guided Relays Safety Relays Relay;E-Mech;Sfty;5 NO, 2 NC;Cur-Rtg 6A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;Screw Safety Relays Safety Relays
Poles Double Pole (DP) Double Pole (DP); Greater than Four Poles
Throw Single Throw Single Throw
Approvals RoHS cULus, UL, RoHS; RoHS
Operating Temp -4 to 131 F (-20 to 55 C) -4 F (-20 C)
DC Power 1.2 watts 144 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Safety Relays - 56.OA03.0626C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 858-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers