The IEG 45-3LA/400/21 voltage indication module monitors three-phase AC voltage and indicates phase loss through glow lamps, with a single-pole double-throw relay contact for remote signaling. It operates at 400 V AC ±10%, features green-glow indication for each phase, and has a screw connection for conductors 0.2 to 4 mm² or AWG 12-24. The device is 45 mm wide, 47.5 mm high, and 75 mm long, suitable for any mounting position. The relay contacts are AgSnO with a maximum switching capacity of 250 V AC/DC and 6 A continuous current, supported by a 6.3 A fast-blow fuse. It complies with CE, EMC Directive 2004/108/EC, Low Voltage Directive 2006/95/EC, and EN 50178 forbasic insulation and pollution degree 2. The ambient temperature range is -20°C to +40°C.
Phase Loss, Phase Sequence 400VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 2963268 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |