INTERFACE MOD DSUB MALE 25POS
Phoenix Contact 2962793 Interface Module
Terminal Block Interface Modules UM 45-D25SUB/S
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-7255-ND | 2929600 | 2962793 |
| Product Name | Terminal Blocks - Interface Modules | Interface Modules | Terminal Block Interface Modules |
| Approvals | RoHS Compliant | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | ||
| North American | 16 to 26 AWG | ||
| Voltage Rating | 125 volts | 125 volts | |
| Mounting Options | Din rail mount |