General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Phoenix Contact 2961545 Power Relay
Industrial Relays REL-MR-24DC/21HC AU
RELAY GEN PURPOSE SPDT 16A 24V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 277-5181-ND | 5080146 | 2961545 | 2961545 |
| Product Name | Power Relays, Over 2 Amps | Signal Relays | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |