Phoenix Contact 2961464 Power Relay
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole
Industrial Relays REL-MR-24AC/21-21 AU
RELAY GEN PURPOSE DPDT 8A 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Safety Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 5080477 | 277-14957-ND | 2961464 | 2961464 |
| Product Name | Signal Relays | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Channels | Double Throw | |||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |
| Relay Type | General | |||
| Poles | Double Pole (DP) | Double Pole (DP) |