Phoenix Contact 2961312 Power Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 24V
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:REL-MR Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes
Relay;E-Mech;Power;S
Industrial Relays REL-MR-24DC/21HC REPLACEMENT RELAY
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 5079972 | 277-2393-ND | 2961312 | 89W0414 | 70207992 | 2961312 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 16A; Contact Configuration Phoenix Contact | Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250AC/DC;Plug-In | Industrial Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | Socket or Plug-in Style; Socket | ||
| Approvals | RoHS | RoHS | cULus, RoHS; RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |