General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
Industrial Relays REL-MR-110DC/21-21 REPLACEMENT RELAY
RELAY GEN PURPOSE DPDT 8A 110V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 277-5224-ND | 2249867 | 2961228 | 2961228 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |