Manufacturer: Phoenix Contact
Win Source Part Number: 854935-2961150
Series: REL-MR
Features: Relay Coil
Package: Bulk
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.41.0020
Other Part Number: 277-2387, 2961150-ND, REL-MR-12DC/21, REL-MR- 12DC/21
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Phoenix Contact 2961150 Power Relay
Industrial Relays REL-MR- 12DC/21 REPLACEMENT RELAY
Relay;E-Mech;Power;S
RELAY GEN PURPOSE SPDT 6A 12V
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 854935-2961150 | 277-2387-ND | 8018021 | 2961150 | 70207885 | 2961150 |
| Product Name | Power Relays, Over 2 Amps - 2961150 | Power Relays, Over 2 Amps | Power Relays | Industrial Relays | Relay;E-Mech;Power;SPDT;Cur-Rtg 6A;Ctrl-V 12 VDC;Vol-Rtg 250AC/DC;PCB Mnt 5 Pin | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | |
| Relay Type | General | |||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |