General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
Industrial Relays EMG 22-REL/KSR230/21
RELAY GEN PURPOSE SPDT 6A 230V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2952855-ND | 2952855 | 2952855 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |